Cypress Semiconductor Corp. Memory - SRAM - CY7C1021B-15ZC CY7C1021B-15ZC

Description
Standard SRAM, 64KX16, 15ns, CMOS, PDSO44
Request a Quote Datasheet
Description
Standard SRAM, 64KX16, 15ns, CMOS, PDSO44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1021B-15ZC - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 64KX16, 15ns, CMOS, PDSO44

Standard SRAM, 64KX16, 15ns, CMOS, PDSO44

Supplier's Site Datasheet
Memory - SRAM - CY7C1021B-15ZC - 050636-CY7C1021B-15ZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1021B-15ZC
050636-CY7C1021B-15ZC
Memory - SRAM - CY7C1021B-15ZC 050636-CY7C1021B-15ZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050636-CY7C1021B-15Z C Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050636-CY7C1021B-15ZC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC - 127761101 - Radwell International
Willingboro, NJ, United States
Memory IC
127761101
Memory IC 127761101
DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 64KX16, 15NS, CMOS, TSSOP2-44. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 64KX16, 15NS, CMOS, TSSOP2-44. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CY7C1021B-15ZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1021B-15ZC
Integrated Circuits (ICs) - Memory - Memory CY7C1021B-15ZC
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CY7C1021B-15ZC 050636-CY7C1021B-15ZC 127761101 CY7C1021B-15ZC
Product Name Memory - SRAM - CY7C1021B-15ZC Memory IC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; TSOP44 SOP; 44-TSOP II
Access Time 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details