Cypress Semiconductor Corp. Memory - SRAM - CY7C1049GN30-10VXIT CY7C1049GN30-10VXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916375-CY7C1049GN30- 10VXIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10 ns 36-SOJ Package: 36-BSOJ (0.400", 10.16mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CY7C1049 Categories: Integrated Circuits (ICs) Case / Package: 36-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-4038-2, 428-4038-1, 428-4038-6, CY7C1049GN30-10VXIT- ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916375-CY7C1049GN30- 10VXIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10 ns 36-SOJ Package: 36-BSOJ (0.400", 10.16mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CY7C1049 Categories: Integrated Circuits (ICs) Case / Package: 36-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-4038-2, 428-4038-1, 428-4038-6, CY7C1049GN30-10VXIT- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1049GN30-10VXIT - 916375-CY7C1049GN30-10VXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1049GN30-10VXIT
916375-CY7C1049GN30-10VXIT
Memory - SRAM - CY7C1049GN30-10VXIT 916375-CY7C1049GN30-10VXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916375-CY7C1049GN30- 10VXIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10 ns 36-SOJ Package: 36-BSOJ (0.400", 10.16mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CY7C1049 Categories: Integrated Circuits (ICs) Case / Package: 36-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-4038-2, 428-4038-1, 428-4038-6, CY7C1049GN30-10VXIT- ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916375-CY7C1049GN30-10VXIT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10 ns 36-SOJ
Package: 36-BSOJ (0.400", 10.16mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CY7C1049
Categories: Integrated Circuits (ICs)
Case / Package: 36-SOJ
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 428-4038-2, 428-4038-1, 428-4038-6, CY7C1049GN30-10VXIT-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1049GN30-10VXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1049GN30-10VXIT
Integrated Circuits (ICs) - Memory CY7C1049GN30-10VXIT
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916375-CY7C1049GN30-10VXIT CY7C1049GN30-10VXIT
Product Name Memory - SRAM - CY7C1049GN30-10VXIT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOJ; 36-SOJ SOJ
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 71T75802S200BGG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory - CY14B101Q3-SFXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
3 suppliers