The CY7C1041CV33-10BAC is a 4-Mbit (256K x 16) CMOS Static RAM designed for high-performance applications. It features a maximum access time of 10 ns and operates with low active power consumption, rated at a maximum of 324 mW. The device supports a wide range of temperature specifications, including commercial (0°C to 70°C), industrial (-40°C to 85°C), and automotive grades (-40°C to 125°C). This SRAM is organized as 262,144 words by 16 bits, allowing for flexible data handling with separate byte enable controls (BLE and BHE) for reading and writing operations. The device is available in multiple package types, including a 48-ball fine-pitch ball grid array (FBGA), a 44-pin TSOP II, and a 44-pin SOJ, accommodating various design requirements. The CY7C1041CV33-10BAC also includes features such as automatic power-down when deselected, TTL-compatible inputs and outputs, and easy memory expansion capabilities. It is suitable for applications requiring fast access times and low power consumption, making it a viable option for engineers looking for reliable SRAM solutions.
Win Source Part Number: 957512-CY7C1041CV33-
Series: *
Categories: Memory
IC SRAM 4MBIT PARALLEL 48FBGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 48-FBGA (7x8.5)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 957512-CY7C1041CV33-10BAC | CY7C1041CV33-10BAC | CY7C1041CV33-10BAC |
| Product Name | Memory - SRAM - CY7C1041CV33-10BAC | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 10 ns | ||
| Density | 4000 kbits | 4000 kbits | |
| Package Type | BGA | BGA; 48-TFBGA |