Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 730469-CY7C1021DV33-
Packaging: Tape and Reel
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 48-VFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 48-VFBGA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: CY7C1021
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
IC SRAM 1MBIT PARALLEL 48VFBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 730469-CY7C1021DV33-10BVXIT | CY7C1021DV33-10BVXIT |
| Product Name | Memory - SRAM - CY7C1021DV33-10BVXIT | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 10 ns | 10 ns |
| Cycle Time | 10 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |