Cypress Semiconductor Corp. Memory - SRAM - CY7C1021B-12VC CY7C1021B-12VC

Description
Standard SRAM, 64KX16, 12ns, CMOS, PDSO44
Request a Quote Datasheet
Description
Standard SRAM, 64KX16, 12ns, CMOS, PDSO44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1021B-12VC - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 64KX16, 12ns, CMOS, PDSO44

Standard SRAM, 64KX16, 12ns, CMOS, PDSO44

Supplier's Site Datasheet
Memory - SRAM - CY7C1021B-12VC - 050634-CY7C1021B-12VC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1021B-12VC
050634-CY7C1021B-12VC
Memory - SRAM - CY7C1021B-12VC 050634-CY7C1021B-12VC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050634-CY7C1021B-12V C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 12ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050634-CY7C1021B-12VC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 12ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1021B-12VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1021B-12VC
Integrated Circuits (ICs) - Memory CY7C1021B-12VC
IC SRAM 1MBIT PARALLEL 44SOJ

IC SRAM 1MBIT PARALLEL 44SOJ

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1021B-12VC 050634-CY7C1021B-12VC CY7C1021B-12VC
Product Name Memory - SRAM - CY7C1021B-12VC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOJ; SOJ44 SOJ; 44-SOJ SOJ
Access Time 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 71V2546S100PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4500 kbits
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details