Cypress Semiconductor Corp. Memory - SRAM - CY7C1019DV33-10ZSXIT CY7C1019DV33-10ZSXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039998-CY7C1019DV33- 10ZSXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Family Name: CY7C1019DV33 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): K6R1008C1D-UI10T; K6R1008C1D-TI10; K6R1008C1D-TI100; Introduction Date: October 21, 2001 ECCN: 3A991.b.2.a Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039998-CY7C1019DV33- 10ZSXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Family Name: CY7C1019DV33 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): K6R1008C1D-UI10T; K6R1008C1D-TI10; K6R1008C1D-TI100; Introduction Date: October 21, 2001 ECCN: 3A991.b.2.a Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1019DV33-10ZSXIT - 039998-CY7C1019DV33-10ZSXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1019DV33-10ZSXIT
039998-CY7C1019DV33-10ZSXIT
Memory - SRAM - CY7C1019DV33-10ZSXIT 039998-CY7C1019DV33-10ZSXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039998-CY7C1019DV33- 10ZSXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Family Name: CY7C1019DV33 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): K6R1008C1D-UI10T; K6R1008C1D-TI10; K6R1008C1D-TI100; Introduction Date: October 21, 2001 ECCN: 3A991.b.2.a Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 039998-CY7C1019DV33-10ZSXIT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 10ns
Family Name: CY7C1019DV33
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): K6R1008C1D-UI10T; K6R1008C1D-TI10; K6R1008C1D-TI100;
Introduction Date: October 21, 2001
ECCN: 3A991.b.2.a
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 32TSOP II

IC SRAM 1MBIT PARALLEL 32TSOP II

Supplier's Site Datasheet
Memory - CY7C1019DV33-10ZSXIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 32-TSOP II

SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 32-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1019DV33-10ZSXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1019DV33-10ZSXIT
Integrated Circuits (ICs) - Memory - Memory CY7C1019DV33-10ZSXIT
IC SRAM 1MBIT PARALLEL 32TSOP II

IC SRAM 1MBIT PARALLEL 32TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 039998-CY7C1019DV33-10ZSXIT CY7C1019DV33-10ZSXIT CY7C1019DV33-10ZSXIT CY7C1019DV33-10ZSXIT
Product Name Memory - SRAM - CY7C1019DV33-10ZSXIT Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 32-TSOP II SOIC; 32-SOIC (0.400", 10.16mm Width) SOIC; 32-SOIC (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 5962-9232404MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details