Cypress Semiconductor Corp. Memory - SRAM - CY7C1019D-10ZSXIT CY7C1019D-10ZSXIT

Description
Standard SRAM, 128KX8, 10ns, CMOS, PDSO32
Request a Quote Datasheet
Description
Standard SRAM, 128KX8, 10ns, CMOS, PDSO32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1019D-10ZSXIT - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 128KX8, 10ns, CMOS, PDSO32

Standard SRAM, 128KX8, 10ns, CMOS, PDSO32

Supplier's Site Datasheet
Memory - SRAM - CY7C1019D-10ZSXIT - 1031392-CY7C1019D-10ZSXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1019D-10ZSXIT
1031392-CY7C1019D-10ZSXIT
Memory - SRAM - CY7C1019D-10ZSXIT 1031392-CY7C1019D-10ZSXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031392-CY7C1019D-10 ZSXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Family Name: CY7C1019D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP II Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): K6R1008C1C-TI10; K6R1008C1C-TP10; K6R1008C1C-UI10; Introduction Date: May 16, 2004 ECCN: 3A991.b.2.b Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031392-CY7C1019D-10ZSXIT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 10ns
Family Name: CY7C1019D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP II
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): K6R1008C1C-TI10; K6R1008C1C-TP10; K6R1008C1C-UI10;
Introduction Date: May 16, 2004
ECCN: 3A991.b.2.b
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1019D-10ZSXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1019D-10ZSXIT
Integrated Circuits (ICs) - Memory CY7C1019D-10ZSXIT
IC SRAM 1MBIT PARALLEL 32TSOP II

IC SRAM 1MBIT PARALLEL 32TSOP II

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1019D-10ZSXIT 1031392-CY7C1019D-10ZSXIT CY7C1019D-10ZSXIT
Product Name Memory - SRAM - CY7C1019D-10ZSXIT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; TSOP32 SOP; 32-TSOP II SOIC
Access Time 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 7164S20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details