Cypress Semiconductor Corp. Memory - RAM - CY7C1021CV33-15VC CY7C1021CV33-15VC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164764-CY7C1021CV33 -15VC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: CY7C1021CV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): GS71116J-15I; GS71116J-15IT; GS71116GJ-15I; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164764-CY7C1021CV33 -15VC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: CY7C1021CV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): GS71116J-15I; GS71116J-15IT; GS71116GJ-15I; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1021CV33-15VC - 1164764-CY7C1021CV33-15VC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1021CV33-15VC
1164764-CY7C1021CV33-15VC
Memory - RAM - CY7C1021CV33-15VC 1164764-CY7C1021CV33-15VC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164764-CY7C1021CV33 -15VC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: CY7C1021CV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): GS71116J-15I; GS71116J-15IT; GS71116GJ-15I; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164764-CY7C1021CV33-15VC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Part Status: Obsolete(EOL)
Family Name: CY7C1021CV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 44-SOJ
Alternative Parts (Cross-Reference): GS71116J-15I; GS71116J-15IT; GS71116GJ-15I;
Introduction Date: September 10, 1996
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY7C1021CV33-15VC - Rochester Electronics
Newburyport, MA, United States
64K x 16 3.3V CPG R7 ASYNC SRAM

64K x 16 3.3V CPG R7 ASYNC SRAM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CY7C1021CV33-15VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1021CV33-15VC
Integrated Circuits (ICs) - Memory CY7C1021CV33-15VC
IC SRAM 1MBIT PARALLEL 44SOJ

IC SRAM 1MBIT PARALLEL 44SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164764-CY7C1021CV33-15VC CY7C1021CV33-15VC CY7C1021CV33-15VC
Product Name Memory - RAM - CY7C1021CV33-15VC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 15 ns 15 ns
Cycle Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details