Standard SRAM, 128KX8, 15ns, CMOS, PDSO32
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-TSOP II
STANDARD SRAM, 128KX8
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1019BV33-15ZC | CY7C1019BV33-15ZC | CY7C1019BV33-15ZC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Logic Family | CMOS | ||
| Package Type | SOP; TSOP; TSOP2-32 | SOIC; 32-SOIC (0.400\", 10.16mm Width) | SOIC |
| Access Time | 15 ns | 15 ns |