Cypress Semiconductor Corp. Memory - SRAM - CY7C1009B-20VC CY7C1009B-20VC

Description
128k X 8 (300 Mil) Fast Async SRAM
Request a Quote Datasheet
Description
128k X 8 (300 Mil) Fast Async SRAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1009B-20VC - Rochester Electronics
Newburyport, MA, United States
128k X 8 (300 Mil) Fast Async SRAM

128k X 8 (300 Mil) Fast Async SRAM

Supplier's Site Datasheet
Memory - SRAM - CY7C1009B-20VC - 050631-CY7C1009B-20VC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1009B-20VC
050631-CY7C1009B-20VC
Memory - SRAM - CY7C1009B-20VC 050631-CY7C1009B-20VC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050631-CY7C1009B-20V C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050631-CY7C1009B-20VC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 20ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1009B-20VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1009B-20VC
Integrated Circuits (ICs) - Memory CY7C1009B-20VC
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1009B-20VC 050631-CY7C1009B-20VC CY7C1009B-20VC
Product Name Memory - SRAM - CY7C1009B-20VC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type SOJ; SOJ32 SOJ; 32-SOJ SOJ
Access Time 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - CY14B108K-ZS45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8000 kbits
View Details
6 suppliers
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details