Cypress Semiconductor Corp. Memory - SRAM - CY7C1041D-10ZSXI CY7C1041D-10ZSXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139969-CY7C1041D-10Z SXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Family Name: CY7C1041D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): K6T4016C3C-TF70000; K6T4016C3C-UF70; K6T4016C3C-TF55; K6T4016C3C-TB70; Introduction Date: July 12, 2004 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices Quantity per package: 270
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139969-CY7C1041D-10Z SXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Family Name: CY7C1041D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): K6T4016C3C-TF70000; K6T4016C3C-UF70; K6T4016C3C-TF55; K6T4016C3C-TB70; Introduction Date: July 12, 2004 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices Quantity per package: 270
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1041D-10ZSXI - 139969-CY7C1041D-10ZSXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1041D-10ZSXI
139969-CY7C1041D-10ZSXI
Memory - SRAM - CY7C1041D-10ZSXI 139969-CY7C1041D-10ZSXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139969-CY7C1041D-10Z SXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Family Name: CY7C1041D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): K6T4016C3C-TF70000; K6T4016C3C-UF70; K6T4016C3C-TF55; K6T4016C3C-TB70; Introduction Date: July 12, 2004 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices Quantity per package: 270

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 139969-CY7C1041D-10ZSXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10ns
Family Name: CY7C1041D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): K6T4016C3C-TF70000; K6T4016C3C-UF70; K6T4016C3C-TF55; K6T4016C3C-TB70;
Introduction Date: July 12, 2004
ECCN: 3A991.b.2.b
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices
Quantity per package: 270

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1041D-10ZSXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1041D-10ZSXI
Integrated Circuits (ICs) - Memory CY7C1041D-10ZSXI
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 139969-CY7C1041D-10ZSXI CY7C1041D-10ZSXI
Product Name Memory - SRAM - CY7C1041D-10ZSXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0436A8ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - 2385278 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details