Cypress Semiconductor Corp. Memory - SRAM - CY7C1046DV33-10VXI CY7C1046DV33-10VXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772083-CY7C1046DV33- 10VXI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (1M x 4) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1046DV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): GS74104AGJ-10T; GS74104AJ-10; GS74104AGJ-10; GS74104AJ-10T; Introduction Date: April 28, 1999 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772083-CY7C1046DV33- 10VXI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (1M x 4) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1046DV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): GS74104AGJ-10T; GS74104AJ-10; GS74104AGJ-10; GS74104AJ-10T; Introduction Date: April 28, 1999 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1046DV33-10VXI - 772083-CY7C1046DV33-10VXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1046DV33-10VXI
772083-CY7C1046DV33-10VXI
Memory - SRAM - CY7C1046DV33-10VXI 772083-CY7C1046DV33-10VXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772083-CY7C1046DV33- 10VXI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (1M x 4) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1046DV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): GS74104AGJ-10T; GS74104AJ-10; GS74104AGJ-10; GS74104AJ-10T; Introduction Date: April 28, 1999 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772083-CY7C1046DV33-10VXI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (1M x 4)
Access Time: 10ns
Part Status: Obsolete(EOL)
Family Name: CY7C1046DV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 32-SOJ
Alternative Parts (Cross-Reference): GS74104AGJ-10T; GS74104AJ-10; GS74104AGJ-10; GS74104AJ-10T;
Introduction Date: April 28, 1999
ECCN: 3A991.b.2.b
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - CY7C1046DV33-10VXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 32-SOJ

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 32-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1046DV33-10VXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1046DV33-10VXI
Integrated Circuits (ICs) - Memory - Memory CY7C1046DV33-10VXI
IC SRAM 4MBIT PARALLEL 32SOJ

IC SRAM 4MBIT PARALLEL 32SOJ

Supplier's Site
IC SRAM 4MBIT PARALLEL 32SOJ

IC SRAM 4MBIT PARALLEL 32SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 772083-CY7C1046DV33-10VXI CY7C1046DV33-10VXI CY7C1046DV33-10VXI CY7C1046DV33-10VXI
Product Name Memory - SRAM - CY7C1046DV33-10VXI Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 10 ns 10 ns 10 ns
Cycle Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5088-7031 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - 24C01 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details