Cypress Semiconductor Corp. Memory - SRAM - CY7C1021CV33-10ZC CY7C1021CV33-10ZC

Description
Standard SRAM, 64KX16, 10ns, CMOS, PDSO44
Request a Quote Datasheet
Description
Standard SRAM, 64KX16, 10ns, CMOS, PDSO44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1021CV33-10ZC - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 64KX16, 10ns, CMOS, PDSO44

Standard SRAM, 64KX16, 10ns, CMOS, PDSO44

Supplier's Site Datasheet
Memory - SRAM - CY7C1021CV33-10ZC - 050638-CY7C1021CV33-10ZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1021CV33-10ZC
050638-CY7C1021CV33-10ZC
Memory - SRAM - CY7C1021CV33-10ZC 050638-CY7C1021CV33-10ZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050638-CY7C1021CV33- 10ZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050638-CY7C1021CV33-10ZC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1021CV33-10ZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1021CV33-10ZC
Integrated Circuits (ICs) - Memory CY7C1021CV33-10ZC
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1021CV33-10ZC 050638-CY7C1021CV33-10ZC CY7C1021CV33-10ZC
Product Name Memory - SRAM - CY7C1021CV33-10ZC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; TSOP44 SOP; 44-TSOP II
Access Time 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers