Cypress Semiconductor Corp. Memory CY7C1041BV33L-15VC

Description
Standard SRAM, 256KX16, 15ns, CMOS, PDSO44
Request a Quote
Description
Standard SRAM, 256KX16, 15ns, CMOS, PDSO44
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C1041BV33L-15VC is a high-performance CMOS Static RAM with a memory organization of 256K words by 16 bits. It features a maximum access time of 15 ns and operates with a supply voltage of 3.3V ± 0.3V. The device has a maximum active power consumption of 612 mW and a low standby power consumption of 1.8 mW, making it suitable for power-sensitive applications. It supports automatic power-down when deselected, enhancing energy efficiency. The memory supports TTL-compatible inputs and outputs, facilitating easy integration into existing systems. The device is available in a 44-pin 400-mil-wide body width SOJ package, which is beneficial for space-constrained designs. The CY7C1041BV33L-15VC is ideal for applications requiring fast access times and low power consumption, making it a suitable choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The CY7C1041BV33L-15VC is a high-performance CMOS Static RAM with a memory organization of 256K words by 16 bits. It features a maximum access time of 15 ns and operates with a supply voltage of 3.3V ± 0.3V. The device has a maximum active power consumption of 612 mW and a low standby power consumption of 1.8 mW, making it suitable for power-sensitive applications. It supports automatic power-down when deselected, enhancing energy efficiency. The memory supports TTL-compatible inputs and outputs, facilitating easy integration into existing systems. The device is available in a 44-pin 400-mil-wide body width SOJ package, which is beneficial for space-constrained designs. The CY7C1041BV33L-15VC is ideal for applications requiring fast access times and low power consumption, making it a suitable choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1041BV33L-15VC - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 256KX16, 15ns, CMOS, PDSO44

Standard SRAM, 256KX16, 15ns, CMOS, PDSO44

Supplier's Site Datasheet
Memory - CY7C1041BV33L-15VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 44-SOJ

SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 44-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1041BV33L-15VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1041BV33L-15VC
Integrated Circuits (ICs) - Memory CY7C1041BV33L-15VC
STANDARD SRAM, 256KX16, 15NS

STANDARD SRAM, 256KX16, 15NS

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1041BV33L-15VC CY7C1041BV33L-15VC CY7C1041BV33L-15VC
Product Name Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOJ; SOJ44 44-BSOJ (0.400\", 10.16mm Width) SOJ
Access Time 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28486511 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S03/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
2 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details