128K x 16 3.3V Fast ASYNC SRAM
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164689-CY7C1011CV33
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
STANDARD SRAM, 128KX16
SRAM - Asynchronous Memory IC 2Mbit Parallel 12 ns 48-VFBGA (6x8)
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1011CV33-12BVI | 1164689-CY7C1011CV33-12BVI | CY7C1011CV33-12BVI | CY7C1011CV33-12BVI |
| Product Name | Memory - CY7C1011CV33-12BVI | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | |
| Package Type | BGA; BGA48 | BGA | BGA; 48-VFBGA | |
| Access Time | 12 ns | 12 ns |