Cypress Semiconductor Corp. Memory - RAM - CY7C1019D-10VXI CY7C1019D-10VXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164713-CY7C1019D-10 VXI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Family Name: CY7C1019D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): K6R1008C1C-JP10; K6R1008C1C-JI10; K6R1008C1C-KP10; Introduction Date: May 16, 2004 ECCN: 3A991.b.2.b Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164713-CY7C1019D-10 VXI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Family Name: CY7C1019D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): K6R1008C1C-JP10; K6R1008C1C-JI10; K6R1008C1C-KP10; Introduction Date: May 16, 2004 ECCN: 3A991.b.2.b Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1019D-10VXI - 1164713-CY7C1019D-10VXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1019D-10VXI
1164713-CY7C1019D-10VXI
Memory - RAM - CY7C1019D-10VXI 1164713-CY7C1019D-10VXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164713-CY7C1019D-10 VXI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Family Name: CY7C1019D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): K6R1008C1C-JP10; K6R1008C1C-JI10; K6R1008C1C-KP10; Introduction Date: May 16, 2004 ECCN: 3A991.b.2.b Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164713-CY7C1019D-10VXI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 10ns
Family Name: CY7C1019D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 32-SOJ
Alternative Parts (Cross-Reference): K6R1008C1C-JP10; K6R1008C1C-JI10; K6R1008C1C-KP10;
Introduction Date: May 16, 2004
ECCN: 3A991.b.2.b
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1019D-10VXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1019D-10VXI
Integrated Circuits (ICs) - Memory - Memory CY7C1019D-10VXI
STANDARD SRAM, 128KX8, 10NS, CMO

STANDARD SRAM, 128KX8, 10NS, CMO

Supplier's Site
STANDARD SRAM, 128KX8, 10NS, CMO

STANDARD SRAM, 128KX8, 10NS, CMO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164713-CY7C1019D-10VXI CY7C1019D-10VXI CY7C1019D-10VXI
Product Name Memory - RAM - CY7C1019D-10VXI Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 10 ns 10 ns
Cycle Time 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 7164L20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details