Standard SRAM, 512KX16, 10ns, CMOS, PDSO44
IC SRAM 8MBIT PARALLEL 44TSOP II
ASYNC
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 44-TSOP II
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1051H30-10ZSXE | 448-CY7C1051H30-10ZSXE-ND | CY7C1051H30-10ZSXE | CY7C1051H30-10ZSXE |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Logic Family | CMOS | |||
| Package Type | SOP; TSOP; PG-TSOP-44 | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |