Cypress Semiconductor Corp. Memory - SRAM - CY7C1041D-10VXIT CY7C1041D-10VXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867655-CY7C1041D-10V XIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10 ns 44-SOJ Package: Reel - TR Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1041 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867655-CY7C1041D-10V XIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10 ns 44-SOJ Package: Reel - TR Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1041 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1041D-10VXIT - 867655-CY7C1041D-10VXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1041D-10VXIT
867655-CY7C1041D-10VXIT
Memory - SRAM - CY7C1041D-10VXIT 867655-CY7C1041D-10VXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867655-CY7C1041D-10V XIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10 ns 44-SOJ Package: Reel - TR Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1041 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867655-CY7C1041D-10VXIT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10 ns 44-SOJ
Package: Reel - TR
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1041
Categories: Integrated Circuits (ICs)
Case / Package: 44-SOJ
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1041D-10VXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1041D-10VXIT
Integrated Circuits (ICs) - Memory CY7C1041D-10VXIT
IC SRAM 4MBIT PARALLEL 44SOJ

IC SRAM 4MBIT PARALLEL 44SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867655-CY7C1041D-10VXIT CY7C1041D-10VXIT
Product Name Memory - SRAM - CY7C1041D-10VXIT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOJ; 44-SOJ SOJ
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 51-30259Z02-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 27S185DM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details