Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772076-CY7C1019CV33-
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-SOIC (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 10ns
Family Name: CY7C1019CV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 32-TSOP II
Alternative Parts (Cross-Reference): CY7C1019CV33-10ZXI; K6R1008V1C-TI10; K6R1008V1C-UI10; CY7C1019CV33-10ZXA; PDM31034SA10TA; PDM31034SA10TATR; PDM31034SA10TATY; PDM31034SA10TITY;
Introduction Date: August 01, 2002
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Standard SRAM, 128KX8, 10ns PDSO32
IC SRAM 1MBIT PARALLEL 32TSOP II
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 772076-CY7C1019CV33-10ZXA | CY7C1019CV33-10ZXA | CY7C1019CV33-10ZXA |
| Product Name | Memory - SRAM - CY7C1019CV33-10ZXA | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Access Time | 10 ns | ||
| Cycle Time | 10 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |