Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164823-CY7C1046D-10
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC SRAM 4MBIT PARALLEL 32SOJ
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 32-SOJ
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1164823-CY7C1046D-10VXI | CY7C1046D-10VXI | CY7C1046D-10VXI |
| Product Name | Memory - CY7C1046D-10VXI | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | |
| Cycle Time | 10 ns | ||
| Density | 4000 kbits | 4000 kbits | |
| Supply Voltage | Surface Mount | 4.5V ~ 5.5V |