Cypress Semiconductor Corp. Memory - SRAM - CY7C1041GN-10ZSXI CY7C1041GN-10ZSXI

Description
Standard SRAM, 256KX16, 10ns, CMOS, PDSO44
Request a Quote Datasheet
Description
Standard SRAM, 256KX16, 10ns, CMOS, PDSO44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1041GN-10ZSXI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 256KX16, 10ns, CMOS, PDSO44

Standard SRAM, 256KX16, 10ns, CMOS, PDSO44

Supplier's Site Datasheet
Memory - SRAM - CY7C1041GN-10ZSXI - 772082-CY7C1041GN-10ZSXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1041GN-10ZSXI
772082-CY7C1041GN-10ZSXI
Memory - SRAM - CY7C1041GN-10ZSXI 772082-CY7C1041GN-10ZSXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772082-CY7C1041GN-10 ZSXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Family Name: CY7C1041GN Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): K6R4016C1C-UE20; K6R4016C1C-TC20; K6R4016C1C-TI20; K6R4016C1C-UC20; ECCN: 3A991.b.2.a Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772082-CY7C1041GN-10ZSXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10ns
Family Name: CY7C1041GN
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): K6R4016C1C-UE20; K6R4016C1C-TC20; K6R4016C1C-TI20; K6R4016C1C-UC20;
ECCN: 3A991.b.2.a
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1041GN-10ZSXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1041GN-10ZSXI
Integrated Circuits (ICs) - Memory - Memory CY7C1041GN-10ZSXI
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1041GN-10ZSXI 772082-CY7C1041GN-10ZSXI CY7C1041GN-10ZSXI
Product Name Memory - SRAM - CY7C1041GN-10ZSXI Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; PG-TSOP-44
Access Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00055932A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71024S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details