Cypress Semiconductor Corp. Memory - RAM - CY7C1020D-10ZSXI CY7C1020D-10ZSXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164729-CY7C1020D-10 ZSXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 10ns Family Name: CY7C1020D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): AS7C513B-20TC; AS7C513B-20TI; IS61C3216-15TT; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164729-CY7C1020D-10 ZSXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 10ns Family Name: CY7C1020D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): AS7C513B-20TC; AS7C513B-20TI; IS61C3216-15TT; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1020D-10ZSXI - 1164729-CY7C1020D-10ZSXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1020D-10ZSXI
1164729-CY7C1020D-10ZSXI
Memory - RAM - CY7C1020D-10ZSXI 1164729-CY7C1020D-10ZSXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164729-CY7C1020D-10 ZSXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 10ns Family Name: CY7C1020D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): AS7C513B-20TC; AS7C513B-20TI; IS61C3216-15TT; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164729-CY7C1020D-10ZSXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 512Kb (32K x 16)
Access Time: 10ns
Family Name: CY7C1020D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): AS7C513B-20TC; AS7C513B-20TI; IS61C3216-15TT;
Introduction Date: September 10, 1996
ECCN: 3A991.b.2.b
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1020D-10ZSXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1020D-10ZSXI
Integrated Circuits (ICs) - Memory - Memory CY7C1020D-10ZSXI
IC SRAM 512KBIT PAR 44TSOP II

IC SRAM 512KBIT PAR 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164729-CY7C1020D-10ZSXI CY7C1020D-10ZSXI
Product Name Memory - RAM - CY7C1020D-10ZSXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns
Cycle Time 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Memory - 8 611 200 893 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details