Cypress Semiconductor Corp. Memory - RAM - CY7C1041CV33-20VXE CY7C1041CV33-20VXE

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164808-CY7C1041CV33 -20VXE Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 20ns Family Name: CY7C1041CV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): AS7C34098A-20JCN; AS7C34098A-20JC; AS7C34098-20JI; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164808-CY7C1041CV33 -20VXE Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 20ns Family Name: CY7C1041CV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): AS7C34098A-20JCN; AS7C34098A-20JC; AS7C34098-20JI; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1041CV33-20VXE - 1164808-CY7C1041CV33-20VXE - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1041CV33-20VXE
1164808-CY7C1041CV33-20VXE
Memory - RAM - CY7C1041CV33-20VXE 1164808-CY7C1041CV33-20VXE
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164808-CY7C1041CV33 -20VXE Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 20ns Family Name: CY7C1041CV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): AS7C34098A-20JCN; AS7C34098A-20JC; AS7C34098-20JI; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164808-CY7C1041CV33-20VXE
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 20ns
Family Name: CY7C1041CV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 44-SOJ
Alternative Parts (Cross-Reference): AS7C34098A-20JCN; AS7C34098A-20JC; AS7C34098-20JI;
Introduction Date: September 10, 1996
ECCN: 3A991.b.2.b
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1041CV33-20VXE - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 256KX16, 20ns PDSO44

Standard SRAM, 256KX16, 20ns PDSO44

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CY7C1041CV33-20VXE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1041CV33-20VXE
Integrated Circuits (ICs) - Memory CY7C1041CV33-20VXE
IC SRAM 4MBIT PARALLEL 44SOJ

IC SRAM 4MBIT PARALLEL 44SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164808-CY7C1041CV33-20VXE CY7C1041CV33-20VXE CY7C1041CV33-20VXE
Product Name Memory - RAM - CY7C1041CV33-20VXE Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 20 ns 20 ns
Cycle Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14B104K-ZS45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
4 suppliers
Memory - 71V2546S133PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details