Cypress Semiconductor Corp. Memory - RAM - CY7C1041D-10VXI CY7C1041D-10VXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164811-CY7C1041D-10 VXI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1041D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): 71V416VS10Y8; 71V416VL15Y; UPD434016ALE-20; Introduction Date: July 12, 2004 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 170
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164811-CY7C1041D-10 VXI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1041D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): 71V416VS10Y8; 71V416VL15Y; UPD434016ALE-20; Introduction Date: July 12, 2004 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 170
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1041D-10VXI - 1164811-CY7C1041D-10VXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1041D-10VXI
1164811-CY7C1041D-10VXI
Memory - RAM - CY7C1041D-10VXI 1164811-CY7C1041D-10VXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164811-CY7C1041D-10 VXI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1041D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): 71V416VS10Y8; 71V416VL15Y; UPD434016ALE-20; Introduction Date: July 12, 2004 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 170

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164811-CY7C1041D-10VXI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10ns
Part Status: Obsolete(EOL)
Family Name: CY7C1041D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 44-SOJ
Alternative Parts (Cross-Reference): 71V416VS10Y8; 71V416VL15Y; UPD434016ALE-20;
Introduction Date: July 12, 2004
ECCN: 3A991.b.2.b
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 170

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1041D-10VXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1041D-10VXI
Integrated Circuits (ICs) - Memory - Memory CY7C1041D-10VXI
STANDARD SRAM, 256KX16, 10NS, CM

STANDARD SRAM, 256KX16, 10NS, CM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164811-CY7C1041D-10VXI CY7C1041D-10VXI
Product Name Memory - RAM - CY7C1041D-10VXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns
Cycle Time 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B104N-ZS45XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details