Cypress Semiconductor Corp. Memory - SRAM - CY7C1049DV33-10VXIT CY7C1049DV33-10VXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203095-CY7C1049DV33- 10VXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Family Name: CY7C1049DV33 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SOJ Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS61LV5128AL-12KI; IS61LV5128AL-12KLI; K6R4008V1D-JI080; K6R4008V1D-KI08; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203095-CY7C1049DV33- 10VXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Family Name: CY7C1049DV33 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SOJ Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS61LV5128AL-12KI; IS61LV5128AL-12KLI; K6R4008V1D-JI080; K6R4008V1D-KI08; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1049DV33-10VXIT - 203095-CY7C1049DV33-10VXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1049DV33-10VXIT
203095-CY7C1049DV33-10VXIT
Memory - SRAM - CY7C1049DV33-10VXIT 203095-CY7C1049DV33-10VXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203095-CY7C1049DV33- 10VXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Family Name: CY7C1049DV33 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SOJ Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS61LV5128AL-12KI; IS61LV5128AL-12KLI; K6R4008V1D-JI080; K6R4008V1D-KI08; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203095-CY7C1049DV33-10VXIT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 10ns
Family Name: CY7C1049DV33
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-SOJ
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): IS61LV5128AL-12KI; IS61LV5128AL-12KLI; K6R4008V1D-JI080; K6R4008V1D-KI08;
Introduction Date: September 10, 1996
ECCN: 3A991.b.2.b
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC - 32281302 - Radwell International
Willingboro, NJ, United States
Memory IC
32281302
Memory IC 32281302
DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 512KX8, 10NS, CMOS, IND TEMP, LOW POWER, SOJ-36. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 512KX8, 10NS, CMOS, IND TEMP, LOW POWER, SOJ-36. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - CY7C1049DV33-10VXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1049DV33-10VXIT
Integrated Circuits (ICs) - Memory CY7C1049DV33-10VXIT
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 203095-CY7C1049DV33-10VXIT 32281302 CY7C1049DV33-10VXIT
Product Name Memory - SRAM - CY7C1049DV33-10VXIT Memory IC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY62127DV30LL-55ZXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
3 suppliers
Memory - 6116LA25TBD - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details