Cypress Semiconductor Corp. Memory - RAM - CY7C1041CV33-10BAXA CY7C1041CV33-10BAXA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164792-CY7C1041CV33 -10BAXA Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Family Name: CY7C1041CV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x8) Alternative Parts (Cross-Reference): IS61LV25616AL-10BI-T R; IS61LV25616AL-10BLI; IS61LV25616AL-10BLI- TR; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164792-CY7C1041CV33 -10BAXA Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Family Name: CY7C1041CV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x8) Alternative Parts (Cross-Reference): IS61LV25616AL-10BI-T R; IS61LV25616AL-10BLI; IS61LV25616AL-10BLI- TR; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1041CV33-10BAXA - 1164792-CY7C1041CV33-10BAXA - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1041CV33-10BAXA
1164792-CY7C1041CV33-10BAXA
Memory - RAM - CY7C1041CV33-10BAXA 1164792-CY7C1041CV33-10BAXA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164792-CY7C1041CV33 -10BAXA Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Family Name: CY7C1041CV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x8) Alternative Parts (Cross-Reference): IS61LV25616AL-10BI-T R; IS61LV25616AL-10BLI; IS61LV25616AL-10BLI- TR; Introduction Date: September 10, 1996 ECCN: 3A991.b.2.b Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164792-CY7C1041CV33-10BAXA
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10ns
Family Name: CY7C1041CV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 48-FBGA (6x8)
Alternative Parts (Cross-Reference): IS61LV25616AL-10BI-TR; IS61LV25616AL-10BLI; IS61LV25616AL-10BLI-TR;
Introduction Date: September 10, 1996
ECCN: 3A991.b.2.b
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1041CV33-10BAXA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1041CV33-10BAXA
Integrated Circuits (ICs) - Memory CY7C1041CV33-10BAXA
IC SRAM 4MBIT PARALLEL 48FBGA

IC SRAM 4MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164792-CY7C1041CV33-10BAXA CY7C1041CV33-10BAXA
Product Name Memory - RAM - CY7C1041CV33-10BAXA Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns
Cycle Time 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details