Cypress Semiconductor Corp. Memory - SRAM - CY7C1021B-15VXCT CY7C1021B-15VXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916354-CY7C1021B-15V XCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15 ns 44-SOJ Package: Reel - TR Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1021 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916354-CY7C1021B-15V XCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15 ns 44-SOJ Package: Reel - TR Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1021 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1021B-15VXCT - 916354-CY7C1021B-15VXCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1021B-15VXCT
916354-CY7C1021B-15VXCT
Memory - SRAM - CY7C1021B-15VXCT 916354-CY7C1021B-15VXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916354-CY7C1021B-15V XCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15 ns 44-SOJ Package: Reel - TR Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1021 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916354-CY7C1021B-15VXCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15 ns 44-SOJ
Package: Reel - TR
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1021
Categories: Integrated Circuits (ICs)
Case / Package: 44-SOJ
ECCN: 3A991B2B
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1021B-15VXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1021B-15VXCT
Integrated Circuits (ICs) - Memory CY7C1021B-15VXCT
IC SRAM 1MBIT PARALLEL 44SOJ

IC SRAM 1MBIT PARALLEL 44SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916354-CY7C1021B-15VXCT CY7C1021B-15VXCT
Product Name Memory - SRAM - CY7C1021B-15VXCT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOJ; 44-SOJ SOJ
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S85DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details