Lingto Electronic Limited Datasheets for Amplifier and Comparator Chips

Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 67
Product Name Notes
2.4GHZ - 2.5GHZ 250MW POWER AMPL
450MHZ, LOW POWER, CURRENT FEEDB
750MHZ, LOW DISTORTION UNITY GAI
850MHZ, LOW DISTORTION CURRENT F
850MHZ, OUTPUT LIMITING, LOW DIS
AUDIO AMPLIFIERS
BUFFER AMPLIFIER, BIPOLAR
CLASS-D AUDIO AMPLIFIER SMARTGAI
CLASS-D AUDIO AMPLIFIER W/ SPEAK
COMMUTATING AUTO ZERO (CAZ) INST
COMPARATOR, 4 FUNC, 10000UV OFFS
COMPARATOR
CURRENT FEEDBACK VIDEO AMPLIFIER
DIE SALE (PRICE IN GOOD DIE)-WAF
DIGITAL AUDIO POWER AMPLIFIER
DUAL, 425MHZ, LOW POWER, VIDEO O
DUAL, HIGH SPEED, LOW POWER, VID
FILTER-FREE CLASS-D AUDIO POWER
HA9P2841 - 50MHZ, FAST SETTLING,
HD ANALOG-INPUT POWER STAGE
HEADPHONE DRIVER WITH ADJUSTABLE
HIGH OUTPUT CURRENT BUFFER
HMC675 - COMPARATOR-CML 13GHZ
HMC813G - SDLVA CHIP, 1-26 GHZ
HMC813G - SDLVA, .1-20GHZ
HXR3401C7-DNT
HXR45400-DNU
HXR5004A-DNT-F8
HXR5104A-DNT-F8
HXR5112B-TNT-F8
HXR6101-TNT-F8
HXR6104-DNT-F8
HXR8204-EVB
HYBRID TRACK AND HOLD AMPLIFIER
IC AMP 4CH DIGITAL AUTO 64HTQFP
IC AMP AUDIO CLASS AB 20SOIC
IC AMP AUDIO CLASS D 2.1W 20QFN
IC AMP AUDIO CLASS-AB 3.1W 8MSOP
IC AMP AUDIO PWR 1.25W AB 8MSOP
IC AMP AUDIO PWR 1.7W MONO 8SON
IC AMP CURRENT FEEDBACK 8DIP
IC AMP CURRENT FEEDBACK 8SOIC
IC AMP CURRENT FEEDBACK SMD
IC AMP CURRENT FEEDBACK SOT23-5
IC AMP STER HDPH AUD 150MW 8MSOP
IC AMPLIFIER TIA
IC AUDIO AMP AB 1.25W 8SON
IC BUFFER 1 CIRCUIT 8CERDIP
IC BUFFER 1 CIRCUIT 8DIP
IC BUFFER 1 CIRCUIT 8SOIC
IC BUFFER 2 CIRCUIT 8DIP
IC BUFFER 4 CIRCUIT 14CERDIP
IC BUFFER 4 CIRCUIT 14DIP
IC BUFFER 4 CIRCUIT 14SOIC
IC CLOCK
IC CMOS 1 CIRCUIT 8DIP
IC CMOS 1 CIRCUIT 8SOIC
IC CMOS 1 CIRCUIT SOT23-5
IC CMOS 1 CIRCUIT TO99-8
IC CMOS 1 CIRCUIT
IC CMOS 2 CIRCUIT 14CDIP
IC CMOS 2 CIRCUIT 14DIP
IC CMOS 2 CIRCUIT 14SOIC
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT SOT23-8
IC CMOS 2 CIRCUIT TO99-8
IC CMOS 3 CIRCUIT 16DIP
IC CMOS 3 CIRCUIT 16SOIC
IC COMPARATOR MAGNITUDE 16SOIC
IC COMPARATOR MAGNITUDE 4B 16DIP
IC COMPARATOR QUAD PREC 16-SOIC
IC CURR SENSE 1 CIRCUIT 8DIPGW
IC CURRENT SENSE 1 CIRCUIT 8DIP
IC INST AMP 1 CIRCUIT 18CERDIP
IC OP AMP LINEAR
IC OPAMP CFA 1 CIRCUIT 20CLCC
IC OPAMP CFA 1 CIRCUIT 8CERDIP
IC OPAMP CFA 1 CIRCUIT 8DIP
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 3 CIRCUIT 14SOIC
IC OPAMP CFA 3 CIRCUIT 16QSOP
IC OPAMP GP 1 CIRCUIT 14CDIP
IC OPAMP GP 1 CIRCUIT 14SOIC
IC OPAMP GP 1 CIRCUIT 16SOIC
IC OPAMP GP 1 CIRCUIT 24CDIP
IC OPAMP GP 1 CIRCUIT 8CERDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 2 CIRCUIT 14CERDIP
IC OPAMP GP 2 CIRCUIT 14SOIC
IC OPAMP GP 2 CIRCUIT 16SOIC
IC OPAMP GP 2 CIRCUIT 20QFN
IC OPAMP GP 2 CIRCUIT 43VQFN
IC OPAMP GP 2 CIRCUIT 8CERDIP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 32 CIRCUIT 100MQFP
IC OPAMP GP 4 CIRCUIT 14CDIP
IC OPAMP GP 4 CIRCUIT 16QSOP
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 24TSSOP
IC OPAMP GP 4 CIRCUIT 60TFBGA
IC OPAMP GP 5 CIRCUIT 16SOIC
IC OPAMP ISOLATION 1 CIRC 16SO
IC OPAMP ISOLATION 1 CIRC 8DIP
IC OPAMP ISOLATION 1 CIRC 8DIPGW
IC OPAMP ISOLATION 1 CIRC 8SMD
IC OPAMP JFET 1 CIRCUIT 8CERDIP
IC OPAMP LP CMOS 8-SOIC
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 2CIRC DIE
IC OPAMP ZERO-DRIFT 2CIRC 14CDIP
IC POWER 1 CIRCUIT 8CERDIP
IC POWER 4 CIRCUIT 16SOIC
IC SAMPL/HOLD 1 CIRCUIT 16SOIC
IC TRANSIMPEDANCE AMP DIE
INTEGRATED CIRCUIT
LIMITING TRANSIMPEDANCE AMPLIFIE
OPERATIONAL AMPLIFIER, 1 FUNC, 2
OPERATIONAL AMPLIFIER, 1 FUNC, 7
OPERATIONAL AMPLIFIER, 2 FUNC, 3
OPERATIONAL AMPLIFIER
QUAD OPERATIONAL AMPLIFIER
SINGLE OPERATIONAL AMPLIFIER
STEREO HEADPHONE AMPLIFIER WITH
STEREO HEADPHONE AMPLIFIER
SUCCESSIVE DETECTION LOG VIDEO A
TRANSIMPEDANCE AMPLIFIER W/ AGC
TWO DIMENSIONAL CONVOLVER
ULTRA-HIGH SPEED COMPARATOR
UNITY GAIN, CLOSED LOOP BUFFER
USB INTERFACE IC
VIDEO AMPLIFIER, 0.058W, 1 CHANN
VIDEO AMPLIFIER, 1 CHANNEL(S), 1
VIDEO AMPLIFIER
VIDEO OPERATIONAL AMPLIFIER
VIDEO PREAMPLIFIER
VOLTAGE REGULATORS - SWITCHING R
ZERO-CROSSING BI-POLAR HV AMPLIF

<< Prev Next >>