The HA-4900 series are monolithic, quad, precision comparators offering fast response time, low offset voltage, low offset current and virtually no channel-to-channel crosstalk for applications requiring accurate, high speed, signal level detection. These comparators can sense signals at ground level while being operated from either a single +5V supply (digital systems) or from dual supplies (analog networks) up to ±15V. The HA-4900 series contains a unique current driven output stage which can be connected to logic system supplies (VsubLOGIC/sub+ and VsubLOGIC/sub-) to make the output levels directly compatible (no external components needed) with any standard logic or special system logic levels. In combination analog/digital systems, the design employed in the HA-4900 series input and output stages prevents troublesome ground coupling of signals between analog and digital portions of the system.brbr These comparators' combination of features make them ideal components for signal detection and processing in data acquisition systems, test equipment and microprocessor/analo
Quad Comparator IC, SOIC, 2.5-9V Dual Supply, 130ns Response Product overview: HA9P4905-5Z from Intersil is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 9V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, Quad, 9V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HA9P4905-5Z can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 10000uV Offset-Max, 180ns Response Time, BIPolar, PDSO16
Comparator, 4 Func, 10000uV Offset-Max, 180ns Response Time, BIPolar, PDSO16
PRECISION COMPARATOR, QUAD, 130NS, SOIC-16; Comparator Type:Precision; No. of Comparators:4 Comparators; Response Time:130ns; Supply Voltage Range:5V to ± 15V; Comparator Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC COMPARATOR QUAD PREC 16-SOIC
Comparator General Purpose CMOS, Push-Pull 16-SOIC
Comparator General Purpose CMOS, Push-Pull 16-SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | HA9P4905-5Z | 692-HA9P4905-5Z | HA9P4905-5Z | 79K6753 | HA9P4905-5Z | HA9P4905-5Z |
| Product Name | Precision Quad Comparators | Dual Quad 9V SOIC Linear Comparator IC | Precision Comparator, Quad, 130Ns, Soic-16; Comparator Type Renesas | Linear - Comparators | Comparators | |
| Features | Single-Supply | |||||
| Source Current (IS) | 7 milliamps | |||||
| VOS | 7.5 millivolts | 7.5 millivolts | ||||
| Number of Devices | 4 | 4 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS |