Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7612DCSA ICL7612DCSA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 874180-ICL7612DCSA Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 874180-ICL7612DCSA Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7612DCSA - 874180-ICL7612DCSA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7612DCSA
874180-ICL7612DCSA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7612DCSA 874180-ICL7612DCSA
Manufacturer: Maxim Integrated Win Source Part Number: 874180-ICL7612DCSA Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 874180-ICL7612DCSA
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7612DCSA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ICL7612DCSA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ICL7612DCSA
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 874180-ICL7612DCSA ICL7612DCSA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7612DCSA Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD515LH - 909362-AD515LH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers
Op Amps - 2484283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 4
View Details
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers