Manufacturer: Intersil
Win Source Part Number: 1043236-HFA1155IH96
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 365MHz
Slew Rate: 1650 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 11 V, ±2.25 V to 5.5 V
Operating Supply Current: 5.5mA
Channel Output Current: 55mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
SINGLE OPERATIONAL AMPLIFIER
Video Amp 1 Current Feedback 5-SOT
IC AMP CURRENT FEEDBACK SOT23-5
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 1043236-HFA1155IH96 | HFA1155IH96 | HFA1155IH96 | HFA1155IH96 |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - HFA1155IH96 | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Package Type | SOT; SOT23; SOT-23-5 | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 |