The HFA1105 is a high speed, low power current feedback amplifier built with Intersil's proprietary complementary bipolar UHF-1 process.brbr This amplifier features an excellent combination of low power dissipation (58mW) and high performance. The slew rate, bandwidth, and low output impedance (0.08?) make this amplifier a good choice for driving Flash ADCs.brbr Component and composite video systems also benefit from this op amp's excellent gain flatness, and good differential gain and phase specifications. The HFA1105 is ideal for interfacing to Intersil's line of video crosspoint switches (HA4201, HA4600, HA4314, HA4404, HA4344), to create high performance, low power switchers and routers.brbr The HFA1105 is a low power, high performance upgrade for the CLC406. For a comparable amplifier with output disable or output limiting functions, please see the data sheets for the HFA1145 and HFA1135 respectively. For Military grade product, please refer to the HFA1145/883 data sheet.
Video Amp, 1 Current Feedback 8-SOIC
IC AMP CURRENT FEEDBACK 8SOIC Product overview: HFA1105IBZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HFA1105IBZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 001556-HFA1105IBZ
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 330MHz
Slew Rate: 1000 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4.5 V to 5.5 V
Operating Supply Current: 5.8mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Video Amplifiers W/ANNEAL OPAMP 330MHZ CFB LWPWR IND
IC, VIDEO AMP, 1, 330MHz; No. of Amplifiers:1Amplifie
IC AMP CURRENT FEEDBACK 8SOIC
IC AMP CURRENT FEEDBACK 8SOIC
Video Amp 1 Current Feedback 8-SOIC
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | HFA1105IBZ | HFA1105IBZ-ND | 737-HFA1105IBZ | 001556-HFA1105IBZ | HFA1105IBZ | 88K4551 | HFA1105IBZ | HFA1105IBZ | HFA1105IBZ |
| Product Name | 330MHz, Low Power, Current Feedback Video Operational Amplifier | Video Amps and Modules | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - HFA1105IBZ | Video Amplifiers | Ic, Video Amp, 1, 330Mhz; No. Of Amplifiers Renesas | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
| Features | Single-Supply | ||||||||
| Supply Voltage (VS) | 9 to 11 volts | 4.5 to 5.5 volts | |||||||
| Source Current (IS) | 5.8 milliamps | 5.8 milliamps | |||||||
| VOS | 5 millivolts | ||||||||
| IBIAS | 2 to 15 µA |