STMicroelectronics Logic - Logic - Comparators - HCF4063BEY HCF4063BEY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1042434-HCF4063BEY Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 2.4mA, 2.4mA Max Propagation Delay @ V, Max CL: 350ns @ 15V, 50pF Current - Quiescent: 100μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1042434-HCF4063BEY Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 2.4mA, 2.4mA Max Propagation Delay @ V, Max CL: 350ns @ 15V, 50pF Current - Quiescent: 100μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - HCF4063BEY - 1042434-HCF4063BEY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - HCF4063BEY
1042434-HCF4063BEY
Logic - Logic - Comparators - HCF4063BEY 1042434-HCF4063BEY
Manufacturer: STMicroelectronics Win Source Part Number: 1042434-HCF4063BEY Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 2.4mA, 2.4mA Max Propagation Delay @ V, Max CL: 350ns @ 15V, 50pF Current - Quiescent: 100μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Motor Drive & Control

Manufacturer: STMicroelectronics
Win Source Part Number: 1042434-HCF4063BEY
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Through Hole
Current - Output High, Low: 2.4mA, 2.4mA
Max Propagation Delay @ V, Max CL: 350ns @ 15V, 50pF
Current - Quiescent: 100μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Motor Drive & Control

Buy Now Datasheet
Singapore, Singapore
DIP Linear Comparator IC
692-HCF4063BEY
DIP Linear Comparator IC 692-HCF4063BEY
4000/14000/40000 SERIES, 4-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: HCF4063BEY from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HCF4063BEY can be used for catalog matching and distributor lookup.

4000/14000/40000 SERIES, 4-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: HCF4063BEY from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HCF4063BEY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Comparators - HCF4063BEY - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
HCF4063BEY
Logic - Comparators HCF4063BEY
IC COMPARATOR MAGNITUDE 4B 16DIP

IC COMPARATOR MAGNITUDE 4B 16DIP

Supplier's Site Datasheet
Comparators - HCF4063BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
HCF4063BEY
Comparators HCF4063BEY
Magnitude Comparator Bit Active High Output AB 16-DIP

Magnitude Comparator Bit Active High Output AB 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1042434-HCF4063BEY 692-HCF4063BEY HCF4063BEY HCF4063BEY
Product Name Logic - Logic - Comparators - HCF4063BEY DIP Linear Comparator IC Logic - Comparators Comparators
Supply Voltage (VS) 3 to 20 volts 3 to 20 volts 3 to 20 volts
Unlock Full Specs
to access all available technical data