Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180098-HFA1109IB
Packaging: Tube
Mounting Style: SMD
Applications: Current Feedback
-3db Bandwidth: 450MHz
Supply Current: 9.6mA
Slew Rate: 2600V/μs
Current - Output / Channel: 36mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: HFA1109
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4.5V ~ 5.5V
IC OPAMP CFA 450MHZ 8-SOIC Product overview: HFA1109IB from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 450MHZ, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HFA1109IB can be used for catalog matching and distributor lookup.
IC AMP CURRENT FEEDBACK 8SOIC
VIDEO AMPLIFIER
Video Amp 1 Current Feedback 8-SOIC
Video Amp 1 Current Feedback 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1180098-HFA1109IB | 737-HFA1109IB | HFA1109IB | HFA1109IB | HFA1109IB |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - HFA1109IB | 450MHZ SOIC Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
| Operating Range | Current Feedback | ||||
| Bandwidth | 450 MHz | 450 MHz | |||
| Slew Rate | 2600 V/µs |