330MHz Op Amp, 2100V/µs Slew Rate, 60mA Output, PDIP8 Product overview: HFA1145IPZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330MHz, 2100V, 60mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 330MHz, 2100V, 60mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HFA1145IPZ can be used for catalog matching and distributor lookup.
Video Amp, 1 Current Feedback 8-PDIP
Operational Amplifier
Manufacturer: Intersil
Win Source Part Number: 775987-HFA1145IPZ
Packaging: Tube
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Applications: Current Feedback
Number of Circuits: 1
-3db Bandwidth: 330MHz
Part Status: Obsolete(EOL)
Family Name: HFA1145
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.8mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 60mA
SR - Slew Rate: 2100 V/μs
Dual Supply Voltage (±): 9 V ~ 11 V, ±4.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): HFA1145IP; HFA1145IBZ; HFA1145IB; HFA1135IB96;
Introduction Date: September 02, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC AMP CURRENT FEEDBACK 8DIP
Video Amp 1 Current Feedback 8-PDIP
Video Amp 1 Current Feedback 8-PDIP
VIDEO AMPLIFIER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 737-HFA1145IPZ | HFA1145IPZ-ND | HFA1145IPZ | 775987-HFA1145IPZ | HFA1145IPZ | HFA1145IPZ | HFA1145IPZ |
| Product Name | 330MHz 2100V 60mA Operational Amplifier IC | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - HFA1145IPZ | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | |||||
| Slew Rate | 2100 V/µs | 2100 V/µs | |||||
| Bandwidth | 330 MHz | 330 MHz | |||||
| Operating Temperature | -40 C (-40 F) | ||||||
| Package Type | Rail/Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | 8-PDIP |