Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178606-HA9P4905-5
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 50mA
Output Type: CMOS, Push-Pull
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-SOIC
Voltage - Input Offset (Maximum): 7.5mV at ±15V
Current - Input Bias (Maximum): 0.15μA at ±15V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: HA-4905
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 15V, ±2.5V ~ 7.5V
Current - Quiescent (Maximum): 20mA
Comparator, 4 Func, 10000uV Offset-Max, 180ns Response Time, PDSO16
Comparator General Purpose CMOS, Push-Pull 16-SOIC
Comparator General Purpose CMOS, Push-Pull 16-SOIC
IC COMPARATOR QUAD PREC 16-SOIC
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 1178606-HA9P4905-5 | HA9P4905-5 | HA9P4905-5 | HA9P4905-5 |
| Product Name | Linear - Linear - Comparators - HA9P4905-5 | Comparators | Linear - Comparators | |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 5 to 15 volts | |||
| VOS | 7.5 millivolts | 7.5 millivolts | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |