NXP Semiconductors Integrated Circuits (ICs) - Logic - Comparators HEF4585BT,653

Description
Win Source Part Number: 1314709-HEF4585BT,65 3 Category: Integrated Circuits (ICs)>Logic - Comparators Series: 4000B Type: Magnitude Comparator Package: Tape & Reel (TR) Mounting: SMD (SMT) Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Output: Active High Number of Bits: 4 Output Function: A B Voltage - Supply: 3V ~ 15V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 80 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: HEF45 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314709-HEF4585BT,65 3 Category: Integrated Circuits (ICs)>Logic - Comparators Series: 4000B Type: Magnitude Comparator Package: Tape & Reel (TR) Mounting: SMD (SMT) Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Output: Active High Number of Bits: 4 Output Function: A B Voltage - Supply: 3V ~ 15V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 80 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: HEF45 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Comparators - 1314709-HEF4585BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Comparators
1314709-HEF4585BT,653
Integrated Circuits (ICs) - Logic - Comparators 1314709-HEF4585BT,653
Win Source Part Number: 1314709-HEF4585BT,65 3 Category: Integrated Circuits (ICs)>Logic - Comparators Series: 4000B Type: Magnitude Comparator Package: Tape & Reel (TR) Mounting: SMD (SMT) Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Output: Active High Number of Bits: 4 Output Function: A B Voltage - Supply: 3V ~ 15V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 80 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: HEF45 Product Status: Obsolete

Win Source Part Number: 1314709-HEF4585BT,653
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 4000B
Type: Magnitude Comparator
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Current - Output High, Low: 3mA, 3mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Output: Active High
Number of Bits: 4
Output Function: A B
Voltage - Supply: 3V ~ 15V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: HEF45
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
4BIT Linear Comparator IC
692-HEF4585BT,653
4BIT Linear Comparator IC 692-HEF4585BT,653
IC COMPARATOR MAG 4BIT 16SO Product overview: HEF4585BT,653 from NXP Semiconductors is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HEF4585BT,653 can be used for catalog matching and distributor lookup.

IC COMPARATOR MAG 4BIT 16SO Product overview: HEF4585BT,653 from NXP Semiconductors is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HEF4585BT,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - HEF4585BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
HEF4585BT,653
Comparators HEF4585BT,653
Magnitude Comparator Bit Active High Output AB 16-SO

Magnitude Comparator Bit Active High Output AB 16-SO

Buy Now Datasheet
Logic - Comparators - HEF4585BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
HEF4585BT,653
Logic - Comparators HEF4585BT,653
IC COMPARATOR MAGNITUDE 16SOIC

IC COMPARATOR MAGNITUDE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1314709-HEF4585BT,653 692-HEF4585BT,653 HEF4585BT,653 HEF4585BT,653
Product Name Integrated Circuits (ICs) - Logic - Comparators 4BIT Linear Comparator IC Comparators Logic - Comparators
Supply Voltage (VS) 3 to 15 volts 3 to 15 volts
Unlock Full Specs
to access all available technical data