Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1113IP HFA1113IP

Description
Manufacturer: Harris Corporation Win Source Part Number: 873513-HFA1113IP Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier Circuit - 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 873513-HFA1113IP Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier Circuit - 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1113IP - 873513-HFA1113IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1113IP
873513-HFA1113IP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1113IP 873513-HFA1113IP
Manufacturer: Harris Corporation Win Source Part Number: 873513-HFA1113IP Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier Circuit - 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Harris Corporation
Win Source Part Number: 873513-HFA1113IP
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer Amplifier Circuit - 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1113IP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HFA1113IP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HFA1113IP
IC BUFFER 1 CIRCUIT 8DIP

IC BUFFER 1 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 873513-HFA1113IP HFA1113IP
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1113IP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
4 suppliers
Op Amps - 7095103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details