Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1112IJ HFA1112IJ

Description
Manufacturer: Harris Corporation Win Source Part Number: 920180-HFA1112IJ Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 920180-HFA1112IJ Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1112IJ - 920180-HFA1112IJ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1112IJ
920180-HFA1112IJ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1112IJ 920180-HFA1112IJ
Manufacturer: Harris Corporation Win Source Part Number: 920180-HFA1112IJ Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Harris Corporation
Win Source Part Number: 920180-HFA1112IJ
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer Amplifier Circuit - 8-CERDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1112IJ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HFA1112IJ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HFA1112IJ
IC BUFFER 1 CIRCUIT 8CERDIP

IC BUFFER 1 CIRCUIT 8CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 920180-HFA1112IJ HFA1112IJ
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1112IJ Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD504MH - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 0.3000 MHz
View Details
Instrumentation, OP Amps, Buffer Amps - ALD1724PAL - Quarktwin Technology Ltd.
Specs
Standards RoHS
Life Cycle Stage Active
View Details
3 suppliers
Analog - MTLT1058QD - Micross Components, Inc.
Micross Components, Inc.
View Details