Manufacturer: Intersil
Win Source Part Number: 1043230-HFA1109IBZ
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 450MHz
Slew Rate: 2600 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4.5 V to 5.5 V
Operating Supply Current: 9.6mA
Channel Output Current: 36mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC AMP CURRENT FEEDBACK 8SOIC Product overview: HFA1109IBZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HFA1109IBZ can be used for catalog matching and distributor lookup.
IC AMP CURRENT FEEDBACK 8SOIC
Video Amp 1 Current Feedback 8-SOIC
Video Amp 1 Current Feedback 8-SOIC
VIDEO AMPLIFIER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1043230-HFA1109IBZ | 737-HFA1109IBZ | HFA1109IBZ | HFA1109IBZ | HFA1109IBZ |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - HFA1109IBZ | Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | SOIC; 8-SOIC | Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC | |
| Operating Range | Current Feedback | ||||
| RoHS Compliant | RoHS | ||||
| Bandwidth | 450 MHz | 450 MHz |