Manufacturer: Intersil
Win Source Part Number: 873514-HFA1405IB
Features: Video Amp 4 Current Feedback 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.33.0001
VIDEO AMPLIFIER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 873514-HFA1405IB | HFA1405IB |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - HFA1405IB | Linear - Amplifiers - Video Amps and Modules |
| Package Type | SOIC; 14-SOIC |