Renesas Electronics Corporation Video Amps And Module HA9P5020-5X96

Description
IC AMP CURRENT FEEDBACK 8SOIC Product overview: HA9P5020-5X96 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA9P5020-5X96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP CURRENT FEEDBACK 8SOIC Product overview: HA9P5020-5X96 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA9P5020-5X96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Video Amps And Module
737-HA9P5020-5X96
Video Amps And Module 737-HA9P5020-5X96
IC AMP CURRENT FEEDBACK 8SOIC Product overview: HA9P5020-5X96 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA9P5020-5X96 can be used for catalog matching and distributor lookup.

IC AMP CURRENT FEEDBACK 8SOIC Product overview: HA9P5020-5X96 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA9P5020-5X96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - HA9P5020-5X96-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
HA9P5020-5X96-ND
Video Amps and Modules HA9P5020-5X96-ND
Video Amp, 1 Current Feedback 8-SOIC

Video Amp, 1 Current Feedback 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - HA9P5020-5X96 - 919989-HA9P5020-5X96 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - HA9P5020-5X96
919989-HA9P5020-5X96
Linear - Linear - Amplifiers - Video Amps and Modules - HA9P5020-5X96 919989-HA9P5020-5X96
Manufacturer: Renesas Electronics America Win Source Part Number: 919989-HA9P5020-5X96 Features: Video Amp 1 Current Feedback 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: HA-5020 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 919989-HA9P5020-5X96
Features: Video Amp 1 Current Feedback 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HA-5020
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules - HA9P5020-5X96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
HA9P5020-5X96
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules HA9P5020-5X96
IC AMP CURRENT FEEDBACK 8SOIC

IC AMP CURRENT FEEDBACK 8SOIC

Supplier's Site
Linear - Amplifiers - Video Amps and Modules - HA9P5020-5X96 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
HA9P5020-5X96
Linear - Amplifiers - Video Amps and Modules HA9P5020-5X96
IC AMP CURRENT FEEDBACK 8SOIC

IC AMP CURRENT FEEDBACK 8SOIC

Supplier's Site Datasheet
Video Amps and Modules - HA9P5020-5X96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
HA9P5020-5X96
Video Amps and Modules HA9P5020-5X96
Video Amp 1 Current Feedback 8-SOIC

Video Amp 1 Current Feedback 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips
Product Number 737-HA9P5020-5X96 HA9P5020-5X96-ND 919989-HA9P5020-5X96 HA9P5020-5X96 HA9P5020-5X96 HA9P5020-5X96
Product Name Video Amps And Module Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - HA9P5020-5X96 Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules Linear - Amplifiers - Video Amps and Modules Video Amps and Modules
Bandwidth 100 MHz 100 MHz
Slew Rate 1100 V/µs 1100 V/µs
Package Type Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data