Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7621BCPA ICL7621BCPA

Description
Manufacturer: Harris Corporation Win Source Part Number: 874181-ICL7621BCPA Operating Temperature Range: 0°C ~ 70°C Features: CMOS Amplifier Circuit Rail-to-Rail 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 874181-ICL7621BCPA Operating Temperature Range: 0°C ~ 70°C Features: CMOS Amplifier Circuit Rail-to-Rail 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7621BCPA - 874181-ICL7621BCPA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7621BCPA
874181-ICL7621BCPA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7621BCPA 874181-ICL7621BCPA
Manufacturer: Harris Corporation Win Source Part Number: 874181-ICL7621BCPA Operating Temperature Range: 0°C ~ 70°C Features: CMOS Amplifier Circuit Rail-to-Rail 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Harris Corporation
Win Source Part Number: 874181-ICL7621BCPA
Operating Temperature Range: 0°C ~ 70°C
Features: CMOS Amplifier Circuit Rail-to-Rail 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7621BCPA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ICL7621BCPA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ICL7621BCPA
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7621BCPA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ICL7621BCPA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ICL7621BCPA
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site Datasheet
OPERATIONAL AMPLIFIER - 699-ICL7621BCPA - Utmel Electronic Limited
Hong Kong, China
OPERATIONAL AMPLIFIER
699-ICL7621BCPA
OPERATIONAL AMPLIFIER 699-ICL7621BCPA
OPERATIONAL AMPLIFIER

OPERATIONAL AMPLIFIER

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 874181-ICL7621BCPA ICL7621BCPA 699-ICL7621BCPA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7621BCPA Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPERATIONAL AMPLIFIER
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; PDIP; 8-PDIP DIP; 8-DIP (0.300, 7.62mm)
Source Current (IS) 1 milliamps 0.1000 milliamps
Features Rail-Rail-Out; Rail-Rail-In
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail High Precision Operational Amplifier - ALD1712PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLT1013QH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
7 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9095501M2A - Lingto Electronic Limited
Specs
Source Current (IS) 60 milliamps
Bandwidth 350 MHz
View Details