STMicroelectronics 20V DIP Linear Comparator IC HCF4585BEY

Description
4-Bit CMOS Magnitude Comparator, 3-20V, 160ns, DIP Product overview: HCF4585BEY from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 20V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HCF4585BEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit CMOS Magnitude Comparator, 3-20V, 160ns, DIP Product overview: HCF4585BEY from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 20V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HCF4585BEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V DIP Linear Comparator IC
692-HCF4585BEY
20V DIP Linear Comparator IC 692-HCF4585BEY
4-Bit CMOS Magnitude Comparator, 3-20V, 160ns, DIP Product overview: HCF4585BEY from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 20V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HCF4585BEY can be used for catalog matching and distributor lookup.

4-Bit CMOS Magnitude Comparator, 3-20V, 160ns, DIP Product overview: HCF4585BEY from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 20V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HCF4585BEY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - HCF4585BEY - 873281-HCF4585BEY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - HCF4585BEY
873281-HCF4585BEY
Logic - Logic - Comparators - HCF4585BEY 873281-HCF4585BEY
Manufacturer: STMicroelectronics Win Source Part Number: 873281-HCF4585BEY Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Magnitude Comparator Bit Active High Output A B 16-DIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: HCF4585 Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-7245-5, -497-7245-5, HCF4585BEY-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 873281-HCF4585BEY
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Magnitude Comparator Bit Active High Output A B 16-DIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: HCF4585
Categories: Integrated Circuits (ICs)
Case / Package: 16-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-7245-5, -497-7245-5, HCF4585BEY-ND

Buy Now Datasheet
Comparators - HCF4585BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
HCF4585BEY
Comparators HCF4585BEY
Magnitude Comparator Bit Active High Output AB 16-DIP

Magnitude Comparator Bit Active High Output AB 16-DIP

Buy Now Datasheet
Logic - Comparators - HCF4585BEY - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
HCF4585BEY
Logic - Comparators HCF4585BEY
IC COMPARATOR MAGNITUDE 4B 16DIP

IC COMPARATOR MAGNITUDE 4B 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-HCF4585BEY 873281-HCF4585BEY HCF4585BEY HCF4585BEY
Product Name 20V DIP Linear Comparator IC Logic - Logic - Comparators - HCF4585BEY Comparators Logic - Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data