Renesas Electronics Corporation Video Amps And Module HA9P5020-5ZX96

Description
IC AMP CURRENT FEEDBACK 8SOIC Product overview: HA9P5020-5ZX96 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA9P5020-5ZX96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP CURRENT FEEDBACK 8SOIC Product overview: HA9P5020-5ZX96 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA9P5020-5ZX96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Amps And Module - 737-HA9P5020-5ZX96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Amps And Module
737-HA9P5020-5ZX96
Video Amps And Module 737-HA9P5020-5ZX96
IC AMP CURRENT FEEDBACK 8SOIC Product overview: HA9P5020-5ZX96 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA9P5020-5ZX96 can be used for catalog matching and distributor lookup.

IC AMP CURRENT FEEDBACK 8SOIC Product overview: HA9P5020-5ZX96 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA9P5020-5ZX96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - HA9P5020-5ZX96 - 1178608-HA9P5020-5ZX96 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - HA9P5020-5ZX96
1178608-HA9P5020-5ZX96
Linear - Linear - Amplifiers - Video Amps and Modules - HA9P5020-5ZX96 1178608-HA9P5020-5ZX96
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178608-HA9P5020-5ZX 96 Packaging: Tape and Reel Mounting Style: SMD Applications: Current Feedback -3db Bandwidth: 100MHz Supply Current: 7.5mA Slew Rate: 1100V/μs Current - Output / Channel: 31.7mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: HA-5020 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4.5V ~ 18V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178608-HA9P5020-5ZX96
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Current Feedback
-3db Bandwidth: 100MHz
Supply Current: 7.5mA
Slew Rate: 1100V/μs
Current - Output / Channel: 31.7mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: HA-5020
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4.5V ~ 18V

Buy Now
Video Amps and Modules - HA9P5020-5ZX96-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
HA9P5020-5ZX96-ND
Video Amps and Modules HA9P5020-5ZX96-ND
Video Amp, 1 Current Feedback 8-SOIC

Video Amp, 1 Current Feedback 8-SOIC

Buy Now Datasheet
Video Amps and Modules - HA9P5020-5ZX96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
HA9P5020-5ZX96
Video Amps and Modules HA9P5020-5ZX96
Video Amp 1 Current Feedback 8-SOIC

Video Amp 1 Current Feedback 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - HA9P5020-5ZX96 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
HA9P5020-5ZX96
Linear - Amplifiers - Video Amps and Modules HA9P5020-5ZX96
IC AMP CURRENT FEEDBACK 8SOIC

IC AMP CURRENT FEEDBACK 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - HA9P5020-5ZX96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HA9P5020-5ZX96
Integrated Circuits (ICs) - Linear - Amplifiers HA9P5020-5ZX96
IC AMP CURRENT FEEDBACK 8SOIC

IC AMP CURRENT FEEDBACK 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips
Product Number 737-HA9P5020-5ZX96 1178608-HA9P5020-5ZX96 HA9P5020-5ZX96-ND HA9P5020-5ZX96 HA9P5020-5ZX96 HA9P5020-5ZX96
Product Name Video Amps And Module Linear - Linear - Amplifiers - Video Amps and Modules - HA9P5020-5ZX96 Video Amps and Modules Video Amps and Modules Linear - Amplifiers - Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS
Bandwidth 100 MHz 100 MHz
Slew Rate 1100 V/µs 1100 V/µs
Package Type Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC
Unlock Full Specs
to access all available technical data