NSI Industries LLC Crimp On Wire Connector SB1810

Description
NON-INSULATED TYPE COPPER MATERIAL 18 TO 10 AWG WIRE SIZE UL 486C APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BLISTER PACK STANDARD PACKAGE COPPER WIRE TYPE OVERALL DIMENSION 0.204 INCH ID X 0.24 INCH W X 0.374 INCH H SB MODEL
Datasheet
Description
NON-INSULATED TYPE COPPER MATERIAL 18 TO 10 AWG WIRE SIZE UL 486C APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BLISTER PACK STANDARD PACKAGE COPPER WIRE TYPE OVERALL DIMENSION 0.204 INCH ID X 0.24 INCH W X 0.374 INCH H SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - SB1810 - NSI Industries LLC
Huntersville, NC, USA
Crimp On Wire Connector
SB1810
Crimp On Wire Connector SB1810
NON-INSULATED TYPE COPPER MATERIAL 18 TO 10 AWG WIRE SIZE UL 486C APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BLISTER PACK STANDARD PACKAGE COPPER WIRE TYPE OVERALL DIMENSION 0.204 INCH ID X 0.24 INCH W X 0.374 INCH H SB MODEL
  • NON-INSULATED TYPE
  • COPPER MATERIAL
  • 18 TO 10 AWG WIRE SIZE
  • UL 486C APPROVAL
  • 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER BLISTER PACK STANDARD PACKAGE
  • COPPER WIRE TYPE
  • OVERALL DIMENSION 0.204 INCH ID X 0.24 INCH W X 0.374 INCH H
  • SB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number SB1810
Product Name Crimp On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Right Angle, Stacking Banana Plug - 9307 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details