NSI Industries LLC Twist On Wire Connector WC-HB3

Description
RIBBED TYPE BLACK COLOR (1) #22 MIN. WIRE COMBINATION SIZE (1) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 10000 PER CARTON STANDARD PACKAGE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[T] BRAND
Datasheet
Description
RIBBED TYPE BLACK COLOR (1) #22 MIN. WIRE COMBINATION SIZE (1) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 10000 PER CARTON STANDARD PACKAGE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WC-HB3 - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WC-HB3
Twist On Wire Connector WC-HB3
RIBBED TYPE BLACK COLOR (1) #22 MIN. WIRE COMBINATION SIZE (1) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 10000 PER CARTON STANDARD PACKAGE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[T] BRAND
  • RIBBED TYPE
  • BLACK COLOR
  • (1) #22 MIN. WIRE COMBINATION SIZE
  • (1) #14 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 150 DEG C TEMPERATURE RATING
  • 10000 PER CARTON STANDARD PACKAGE
  • THERMOPLASTIC SHELL MATERIAL
  • SQUARE WIRE SPRING TYPE
  • EASY-TWIST[T] BRAND
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WC-HB3
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2214/1000-490-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers