NSI Industries LLC Twist On Wire Connector WC-R-SJ

Description
STANDARD TYPE RED COLOR (3) #18 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER JAR STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.339 INCH INNER DIAMETER X 0.642 INCH WIDTH X 1.04 INCH HEIGHT APPLICATION WIRE SPLICING SERIES WC MODEL
Datasheet
Description
STANDARD TYPE RED COLOR (3) #18 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER JAR STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.339 INCH INNER DIAMETER X 0.642 INCH WIDTH X 1.04 INCH HEIGHT APPLICATION WIRE SPLICING SERIES WC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WC-R-SJ - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WC-R-SJ
Twist On Wire Connector WC-R-SJ
STANDARD TYPE RED COLOR (3) #18 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER JAR STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.339 INCH INNER DIAMETER X 0.642 INCH WIDTH X 1.04 INCH HEIGHT APPLICATION WIRE SPLICING SERIES WC MODEL
  • STANDARD TYPE
  • RED COLOR
  • (3) #18 MIN. WIRE COMBINATION SIZE
  • (3) #10 MAX. WIRE COMBINATION SIZE
  • 22 TO 8 AWG WIRE SIZE
  • UL 486C, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • FIXED, SQUARE SPRING TYPE
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.339 INCH INNER DIAMETER X 0.642 INCH WIDTH X 1.04 INCH HEIGHT
  • APPLICATION WIRE SPLICING
  • SERIES WC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WC-R-SJ
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data