NSI Industries LLC Twist On Wire Connector WC-G-C

Description
GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (1) #14, (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.15 INCH ID X 0.339 INCH W X 0.598 INCH H WC MODEL
Datasheet
Description
GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (1) #14, (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.15 INCH ID X 0.339 INCH W X 0.598 INCH H WC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WC-G-C - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WC-G-C
Twist On Wire Connector WC-G-C
GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (1) #14, (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.15 INCH ID X 0.339 INCH W X 0.598 INCH H WC MODEL
  • GRAY COLOR
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (1) #14, (1) #20 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER CARTON STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • SQUARE WIRE SPRING TYPE
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.15 INCH ID X 0.339 INCH W X 0.598 INCH H
  • WC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WC-G-C
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-1825-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details