NSI Industries LLC Twist On Wire Connector TOP-S-D

Description
SMALL TYPE WHITE COLOR 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 15 PER BLISTER PACK STANDARD PACKAGE CERAMIC SHELL MATERIAL EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.215 INCH ID X 0.375 INCH W X 0.665 INCH H USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS TOP MODEL
Datasheet
Description
SMALL TYPE WHITE COLOR 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 15 PER BLISTER PACK STANDARD PACKAGE CERAMIC SHELL MATERIAL EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.215 INCH ID X 0.375 INCH W X 0.665 INCH H USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS TOP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - TOP-S-D - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
TOP-S-D
Twist On Wire Connector TOP-S-D
SMALL TYPE WHITE COLOR 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 15 PER BLISTER PACK STANDARD PACKAGE CERAMIC SHELL MATERIAL EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.215 INCH ID X 0.375 INCH W X 0.665 INCH H USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS TOP MODEL
  • SMALL TYPE
  • WHITE COLOR
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1000 DEG F TEMPERATURE RATING
  • 15 PER BLISTER PACK STANDARD PACKAGE
  • CERAMIC SHELL MATERIAL
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.215 INCH ID X 0.375 INCH W X 0.665 INCH H
  • USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS
  • TOP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number TOP-S-D
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Minitek ® - 10075024-G01-18ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details